Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-TNC-4

Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC TERMINATION 2.4-2.5GHz
Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-TNC-4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-TNC-4
Portable Swivel Antenna PS2.4-TNC-4
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC TERMINATION 2.4-2.5GHz

PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH TNC TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-TNC-4
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-GS12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details