Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-SMA-RT-4

Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH SMA REVERSE THREAD TERMINATION 2.4-2.5GHz
Description
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH SMA REVERSE THREAD TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-SMA-RT-4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-SMA-RT-4
Portable Swivel Antenna PS2.4-SMA-RT-4
PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH SMA REVERSE THREAD TERMINATION 2.4-2.5GHz

PORTABLE SWIVEL ANTENNA 2dB GAIN 4" LONG WITH SMA REVERSE THREAD TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-SMA-RT-4
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP19-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers