Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-SMA-RT-10

Description
PORTABLE SWIVEL ANTENNA 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5MHz
Description
PORTABLE SWIVEL ANTENNA 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-SMA-RT-10 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-SMA-RT-10
Portable Swivel Antenna PS2.4-SMA-RT-10
PORTABLE SWIVEL ANTENNA 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5MHz

PORTABLE SWIVEL ANTENNA 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-SMA-RT-10
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 3dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3FPC-5L10CP11-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting Internal
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details