Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-SMA-4

Description
PORTABLE ANTENNA SWIVEL SMA TERMINATION 2.4-2.5GHz
Description
PORTABLE ANTENNA SWIVEL SMA TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-SMA-4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-SMA-4
Portable Swivel Antenna PS2.4-SMA-4
PORTABLE ANTENNA SWIVEL SMA TERMINATION 2.4-2.5GHz

PORTABLE ANTENNA SWIVEL SMA TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-SMA-4
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details