Comtelco Industries, Inc. Portable Swivel Antenna PS2.4-SMA-10

Description
PORTABLE ANTENNA SWIVEL 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5GHz
Description
PORTABLE ANTENNA SWIVEL 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Swivel Antenna - PS2.4-SMA-10 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Swivel Antenna
PS2.4-SMA-10
Portable Swivel Antenna PS2.4-SMA-10
PORTABLE ANTENNA SWIVEL 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5GHz

PORTABLE ANTENNA SWIVEL 3.5dB GAIN 10" LONG SMA TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PS2.4-SMA-10
Product Name Portable Swivel Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 228136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 9 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details