Comtelco Industries, Inc. Portable Antenna PR925-TNC-6

Description
PORTABLE ANTENNA RIGHT ANGLE 2.5dB GAIN 6" SMA TERMINATION 896-960MHz
Description
PORTABLE ANTENNA RIGHT ANGLE 2.5dB GAIN 6" SMA TERMINATION 896-960MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PR925-TNC-6 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PR925-TNC-6
Portable Antenna PR925-TNC-6
PORTABLE ANTENNA RIGHT ANGLE 2.5dB GAIN 6" SMA TERMINATION 896-960MHz

PORTABLE ANTENNA RIGHT ANGLE 2.5dB GAIN 6" SMA TERMINATION 896-960MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PR925-TNC-6
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2152413 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details