Comtelco Industries, Inc. Portable Antenna PR915-SMA-RP

Description
PORTABLE ANTENNA RIGHT ANGLE SMA REVERSE POLARITY TERMINATION 900-930MHz
Description
PORTABLE ANTENNA RIGHT ANGLE SMA REVERSE POLARITY TERMINATION 900-930MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PR915-SMA-RP - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PR915-SMA-RP
Portable Antenna PR915-SMA-RP
PORTABLE ANTENNA RIGHT ANGLE SMA REVERSE POLARITY TERMINATION 900-930MHz

PORTABLE ANTENNA RIGHT ANGLE SMA REVERSE POLARITY TERMINATION 900-930MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PR915-SMA-RP
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

865-868MHz 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-865825Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2674898 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 9 dB
Connectors Type N Female
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details