Comtelco Industries, Inc. Right Angle Portable Antenna PR2.4-SMA-3

Description
RIGHT ANGLE PORTABLE ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5GHz
Description
RIGHT ANGLE PORTABLE ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Right Angle Portable Antenna - PR2.4-SMA-3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Right Angle Portable Antenna
PR2.4-SMA-3
Right Angle Portable Antenna PR2.4-SMA-3
RIGHT ANGLE PORTABLE ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5GHz

RIGHT ANGLE PORTABLE ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PR2.4-SMA-3
Product Name Right Angle Portable Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details