Comtelco Industries, Inc. Portable Antenna PG-450-TN

Description
PORTABLE ANTENNA TNC TERMINATION 450-470MHz
Description
PORTABLE ANTENNA TNC TERMINATION 450-470MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PG-450-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PG-450-TN
Portable Antenna PG-450-TN
PORTABLE ANTENNA TNC TERMINATION 450-470MHz

PORTABLE ANTENNA TNC TERMINATION 450-470MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PG-450-TN
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Adhesive Active Antenna With RG174 Cable (L-3Meter) + SMA Male St. Connector - ET-GPL1S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248702 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details