Comtelco Industries, Inc. Portable Antenna PEXW-148-TNX

Description
PORTABLE ANTENNA COVERED TNC TERMINATION 148MHz
Description
PORTABLE ANTENNA COVERED TNC TERMINATION 148MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXW-148-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXW-148-TNX
Portable Antenna PEXW-148-TNX
PORTABLE ANTENNA COVERED TNC TERMINATION 148MHz

PORTABLE ANTENNA COVERED TNC TERMINATION 148MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXW-148-TNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 148.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

865MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-865FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 5 dB
Form Factor / Mounting Internal
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2108787 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 3 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details