Comtelco Industries, Inc. Portable Antenna PEXW-148-BNX

Description
PORTABLE ANTENNA COVERED BNC TERMINATION 148MHz
Description
PORTABLE ANTENNA COVERED BNC TERMINATION 148MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXW-148-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXW-148-BNX
Portable Antenna PEXW-148-BNX
PORTABLE ANTENNA COVERED BNC TERMINATION 148MHz

PORTABLE ANTENNA COVERED BNC TERMINATION 148MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXW-148-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 148.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP30-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details