Comtelco Industries, Inc. Portable Antenna PEXW-136-BNX

Description
PORTABLE ANTENNA COVERED BNC TERMINATION 136-144MHz
Description
PORTABLE ANTENNA COVERED BNC TERMINATION 136-144MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXW-136-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXW-136-BNX
Portable Antenna PEXW-136-BNX
PORTABLE ANTENNA COVERED BNC TERMINATION 136-144MHz

PORTABLE ANTENNA COVERED BNC TERMINATION 136-144MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXW-136-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G12M-1L3-SMS-S19 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024093 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers