Comtelco Industries, Inc. Portable Antenna PEXS-164-TN

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 164-174MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 164-174MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-164-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-164-TN
Portable Antenna PEXS-164-TN
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 164-174MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 164-174MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-164-TN
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 164.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2011724 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 680.0 to ? MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details