Comtelco Industries, Inc. Portable Antenna PEXS-164-SM

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 164-174MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 164-174MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-164-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-164-SM
Portable Antenna PEXS-164-SM
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 164-174MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 164-174MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-164-SM
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 164.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM PCB Internal Antenna with 1.13mm Cable (L-10cm) + UFL Connector - ET-GSPC-5L10CP19-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 152395 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details