Comtelco Industries, Inc. Portable Antenna PEXS-155-TNX

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED TNC TERMINATION 155-164MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED TNC TERMINATION 155-164MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-155-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-155-TNX
Portable Antenna PEXS-155-TNX
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED TNC TERMINATION 155-164MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED TNC TERMINATION 155-164MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-155-TNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 164.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPL1M-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248868 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers