Comtelco Industries, Inc. Portable Antenna PEXS-155-SM

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 155-164MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 155-164MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-155-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-155-SM
Portable Antenna PEXS-155-SM
PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 155-164MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG SMA TERMINATION 155-164MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-155-SM
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 164.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers