Comtelco Industries, Inc. Portable Antenna PEXS-155-SF

Description
PORTABLE ANTENNA 155-164MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480
Description
PORTABLE ANTENNA 155-164MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-155-SF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-155-SF
Portable Antenna PEXS-155-SF
PORTABLE ANTENNA 155-164MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

PORTABLE ANTENNA 155-164MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX800,HT1000,MT2000, MTX8000,MTX9000,VISAR,KENWOODTK480

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-155-SF
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 164.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details