PORTABLE ANTENNA 150-162 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXS-150-SF |
| Product Name | Portable Antenna |
| Applications | HighFrequency; Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 150.0 to 162.0 MHz |
| Gain | 0.0 dB |
Vertical