Comtelco Industries, Inc. Portable Antenna PEXS-150-MX

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED 1/4-32x7/32 TERMINATION 150-162MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED 1/4-32x7/32 TERMINATION 150-162MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-150-MX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-150-MX
Portable Antenna PEXS-150-MX
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED 1/4-32x7/32 TERMINATION 150-162MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED 1/4-32x7/32 TERMINATION 150-162MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-150-MX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 162.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-LT5RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2107150 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details