Comtelco Industries, Inc. Portable Antenna PEXS-144-SF

Description
PORTABLE ANTENNA 144-148MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480
Description
PORTABLE ANTENNA 144-148MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-144-SF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-144-SF
Portable Antenna PEXS-144-SF
PORTABLE ANTENNA 144-148MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

PORTABLE ANTENNA 144-148MHz 1/4 WAVE 4" LONG SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX800,HT1000,MT2000, MTX8000,MTX9000,VISAR,KENWOODTK480

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-144-SF
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 144.0 to 148.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details