Comtelco Industries, Inc. Portable Antenna PEXS-144-BNX

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 144-148MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 144-148MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-144-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-144-BNX
Portable Antenna PEXS-144-BNX
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 144-148MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 144-148MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-144-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 144.0 to 148.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details