Comtelco Industries, Inc. Portable Antenna PEXS-136-BNX

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 136-144MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 136-144MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-136-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-136-BNX
Portable Antenna PEXS-136-BNX
PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 136-144MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG COVERED BNC TERMINATION 136-144MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-136-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766673 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers