Comtelco Industries, Inc. Portable Antenna PEXS-127-BN

Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 127-136MHz
Description
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 127-136MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXS-127-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXS-127-BN
Portable Antenna PEXS-127-BN
PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 127-136MHz

PORTABLE ANTENNA 1/4 WAVE 4" LONG TNC TERMINATION 127-136MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXS-127-BN
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 127.0 to 136.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248867 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details