PORTABLE RIGHT ANGLE SWIVEL ANTENNA 1/2 WAVE 9 1/2" LONG BNC TERMINATION 902-960MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXR-902-BN |
| Product Name | Portable Right Angle Swivel Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 902.0 to 960.0 MHz |
| Gain | 0.0 dB |
Dual slant ±45°