PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. 1/4-32x7/32 TERMINATION 42-50MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXL-42-MX |
| Product Name | Portable Antenna |
| Applications | HighFrequency; Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 42.0 to 50.0 MHz |
| Gain | 0.0 dB |
Vertical