Comtelco Industries, Inc. Portable Antenna PEXL-30-TNX

Description
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED TNC TERMINATION 30-36MHz
Description
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED TNC TERMINATION 30-36MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXL-30-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXL-30-TNX
Portable Antenna PEXL-30-TNX
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED TNC TERMINATION 30-36MHz

PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED TNC TERMINATION 30-36MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXL-30-TNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 30.0 to 36.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers