Comtelco Industries, Inc. Portable Antenna PEXL-30-BNX

Description
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED BNC TERMINATION 30-36MHz
Description
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED BNC TERMINATION 30-36MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXL-30-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXL-30-BNX
Portable Antenna PEXL-30-BNX
PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED BNC TERMINATION 30-36MHz

PORTABLE ANTENNA WITH FLEXIBLE STRAIN RELIEF BASE 11" LONG. COVERED BNC TERMINATION 30-36MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXL-30-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 30.0 to 36.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097303 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details