Comtelco Industries, Inc. Portable Antenna PEXH-170-BN

Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA BNC TERMINATION 165-175MHz
Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA BNC TERMINATION 165-175MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXH-170-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXH-170-BN
Portable Antenna PEXH-170-BN
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA BNC TERMINATION 165-175MHz

PORTABLE 1/4 WAVE 10.5" LONG ANTENNA BNC TERMINATION 165-175MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXH-170-BN
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 165.0 to 175.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1407609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting External
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details