Comtelco Industries, Inc. Portable Antenna PEXH-160-MX

Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 1/4-32x7/32 TERMINATION 155-165MHz
Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 1/4-32x7/32 TERMINATION 155-165MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXH-160-MX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXH-160-MX
Portable Antenna PEXH-160-MX
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 1/4-32x7/32 TERMINATION 155-165MHz

PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 1/4-32x7/32 TERMINATION 155-165MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXH-160-MX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 165.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
5G 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-5G3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
View Details