Comtelco Industries, Inc. Portable Antenna PEXH-160-KR

Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 5/16-32x3/8 TERMINATION 155-160MHz
Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 5/16-32x3/8 TERMINATION 155-160MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXH-160-KR - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXH-160-KR
Portable Antenna PEXH-160-KR
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 5/16-32x3/8 TERMINATION 155-160MHz

PORTABLE 1/4 WAVE 10.5" LONG ANTENNA 5/16-32x3/8 TERMINATION 155-160MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXH-160-KR
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 160.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details