Comtelco Industries, Inc. Portable Antenna PEXH-150-SM

Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMA TERMINATION 470-512MHz
Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMA TERMINATION 470-512MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXH-150-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXH-150-SM
Portable Antenna PEXH-150-SM
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMA TERMINATION 470-512MHz

PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMA TERMINATION 470-512MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXH-150-SM
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097257 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details