Comtelco Industries, Inc. Portable Antenna PEXH-145-SMV

Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMV TERMINATION 145-155MHz
Description
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMV TERMINATION 145-155MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXH-145-SMV - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXH-145-SMV
Portable Antenna PEXH-145-SMV
PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMV TERMINATION 145-155MHz

PORTABLE 1/4 WAVE 10.5" LONG ANTENNA SMV TERMINATION 145-155MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXH-145-SMV
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 145.0 to 155.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details