Comtelco Industries, Inc. Portable Antenna PEXD-470-TNX

Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED TNC TERMINATION 470-512MHz
Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED TNC TERMINATION 470-512MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXD-470-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXD-470-TNX
Portable Antenna PEXD-470-TNX
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED TNC TERMINATION 470-512MHz

PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED TNC TERMINATION 470-512MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXD-470-TNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers