Comtelco Industries, Inc. Portable Antenna PEXD-470-SF

Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA 470-490MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480
Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA 470-490MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXD-470-SF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXD-470-SF
Portable Antenna PEXD-470-SF
PORTABLE 1/4 WAVE 4" LONG ANTENNA 470-490MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

PORTABLE 1/4 WAVE 4" LONG ANTENNA 470-490MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX800,HT1000,MT2000, MTX8000,MTX9000,VISAR,KENWOODTK480

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXD-470-SF
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2766665 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details