Comtelco Industries, Inc. Portable Antenna PEXD-470-BNX

Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED BNC TERMINATION 400-420MHz
Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED BNC TERMINATION 400-420MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXD-470-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXD-470-BNX
Portable Antenna PEXD-470-BNX
PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED BNC TERMINATION 400-420MHz

PORTABLE 1/4 WAVE 4" LONG ANTENNA COVERED BNC TERMINATION 400-420MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXD-470-BNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 400.0 to 420.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

3G 10dBi Fiberglass Antenna With N Male St. Connector - ET-WC10FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details