PORTABLE 1/4 WAVE 4" LONG ANTENNA BNC TERMINATION 470-512MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXD-470-BN |
| Product Name | Portable Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 470.0 to 512.0 MHz |
| Gain | 0.0 dB |