Comtelco Industries, Inc. Portable Antenna PEXD-420-BN

Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA BNC TERMINATION 420-450MHz
Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA BNC TERMINATION 420-450MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXD-420-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXD-420-BN
Portable Antenna PEXD-420-BN
PORTABLE 1/4 WAVE 4" LONG ANTENNA BNC TERMINATION 420-450MHz

PORTABLE 1/4 WAVE 4" LONG ANTENNA BNC TERMINATION 420-450MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXD-420-BN
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 420.0 to 450.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720164 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 8.15 dB
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details