Comtelco Industries, Inc. Portable Antenna PEXD-400-SM

Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA 400-420MHz SMA TERMINATION
Description
PORTABLE 1/4 WAVE 4" LONG ANTENNA 400-420MHz SMA TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXD-400-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXD-400-SM
Portable Antenna PEXD-400-SM
PORTABLE 1/4 WAVE 4" LONG ANTENNA 400-420MHz SMA TERMINATION

PORTABLE 1/4 WAVE 4" LONG ANTENNA 400-420MHz SMA TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXD-400-SM
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 400.0 to 420.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details