Comtelco Industries, Inc. Portable Antenna PEXC-902-TNX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz COVERED TNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz COVERED TNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-902-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-902-TNX
Portable Antenna PEXC-902-TNX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz COVERED TNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz COVERED TNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-902-TNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 902.0 to 960.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details