Comtelco Industries, Inc. Portable Antenna PEXC-902-SF

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-902-SF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-902-SF
Portable Antenna PEXC-902-SF
PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

PORTABLE 1/4 WAVE 7" LONG ANTENNA 902-960MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX800,HT1000,MT2000, MTX8000,MTX9000,VISAR,KENWOODTK480

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-902-SF
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 902.0 to 960.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1L3-SMS-B4 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2674898 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 9 dB
Connectors Type N Female
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details