Comtelco Industries, Inc. Portable Antenna PEXC-806-SM

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz SMA TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz SMA TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-806-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-806-SM
Portable Antenna PEXC-806-SM
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz SMA TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz SMA TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-806-SM
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

GSM 12dBi Fiberglass Antenna With N Male St. Connector - ET-GS12FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2024079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details