Comtelco Industries, Inc. Portable Antenna PEXC-470-TNX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz COVERED TNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz COVERED TNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-470-TNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-470-TNX
Portable Antenna PEXC-470-TNX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz COVERED TNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz COVERED TNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-470-TNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

915MHz Fiberglass Antenna with N Female Bulkhead Connector (White) - ET-91512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766668 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details