Comtelco Industries, Inc. Portable Antenna PEXC-470-TN

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz TNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz TNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-470-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-470-TN
Portable Antenna PEXC-470-TN
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz TNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-490MHz TNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-470-TN
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details