Comtelco Industries, Inc. Portable Antenna PEXC-470-SM

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz SMA TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz SMA TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-470-SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-470-SM
Portable Antenna PEXC-470-SM
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz SMA TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz SMA TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-470-SM
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2115-NN02-201CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
4 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers