Comtelco Industries, Inc. Portable Antenna PEXC-470-MX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz 1/4-32x7/32 TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz 1/4-32x7/32 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-470-MX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-470-MX
Portable Antenna PEXC-470-MX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz 1/4-32x7/32 TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz 1/4-32x7/32 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-470-MX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 152402 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details