PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz M7x1.0 FOR GE,MPA,MPD,MTL,TPX
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXC-470-MD |
| Product Name | Portable Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 470.0 to 512.0 MHz |
| Gain | 0.0 dB |
Vertical