Comtelco Industries, Inc. Portable Antenna PEXC-470-BNX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz COVERED BNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz COVERED BNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-470-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-470-BNX
Portable Antenna PEXC-470-BNX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz COVERED BNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 470-512MHz COVERED BNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-470-BNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details