Comtelco Industries, Inc. Portable Antenna PEXC-450-TN

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz ANTENNA TNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz ANTENNA TNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-450-TN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-450-TN
Portable Antenna PEXC-450-TN
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz ANTENNA TNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz ANTENNA TNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-450-TN
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details