Comtelco Industries, Inc. Portable Antenna PEXC-450-SF

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-450-SF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-450-SF
Portable Antenna PEXC-450-SF
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX 800,HT1000,MT2000, MTX8000,MTX9000,VISA R,KENWOODTK480

PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz SPECIAL SMA CONNECTOR FOR MOTOROLA 800MHz,MX360,STX,MTX800,HT1000,MT2000, MTX8000,MTX9000,VISAR,KENWOODTK480

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-450-SF
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 150312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 960.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details