PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz 5/16-32x3/8 FOR KING RADIO,RITRON,JOBCOM 450-470MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEXC-450-KR |
| Product Name | Portable Antenna |
| Applications | HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 450.0 to 470.0 MHz |
| Gain | 0.0 dB |